Capital Lighting, Inc. B2201WB Sconces-Single Glass 673821

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Bark Product Name: One Light Wall Sconce UPC: 782042991866 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Bark Product Name: One Light Wall Sconce UPC: 782042991866 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
B2201WB Sconces-Single Glass - 673821 - Capital Lighting, Inc.
Columbus, OH, USA
B2201WB Sconces-Single Glass
673821
B2201WB Sconces-Single Glass 673821
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Bark Product Name: One Light Wall Sconce UPC: 782042991866 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Weathered Bark
Product Name: One Light Wall Sconce
UPC: 782042991866
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673821
Product Name B2201WB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details