Capital Lighting, Inc. B2202WB Bathroom Fixtures-Two Lights 673820

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.75 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bark Product Name: Two Light Bath UPC: 782042991873 Category: Interior Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.75 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bark Product Name: Two Light Bath UPC: 782042991873 Category: Interior Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
B2202WB Bathroom Fixtures-Two Lights - 673820 - Capital Lighting, Inc.
Columbus, OH, USA
B2202WB Bathroom Fixtures-Two Lights
673820
B2202WB Bathroom Fixtures-Two Lights 673820
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.75 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bark Product Name: Two Light Bath UPC: 782042991873 Category: Interior Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 9.75
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Bark
Product Name: Two Light Bath
UPC: 782042991873
Category: Interior
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673820
Product Name B2202WB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details