Capital Lighting, Inc. F2336NB Foyer/Hall Lanterns-Glass w/Frame 673818

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Pendant UPC: 782042749191 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Pendant UPC: 782042749191 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2336NB Foyer/Hall Lanterns-Glass w/Frame - 673818 - Capital Lighting, Inc.
Columbus, OH, USA
F2336NB Foyer/Hall Lanterns-Glass w/Frame
673818
F2336NB Foyer/Hall Lanterns-Glass w/Frame 673818
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Pendant UPC: 782042749191 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Bronze
Product Name: Four Light Pendant
UPC: 782042749191
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673818
Product Name F2336NB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details