Capital Lighting, Inc. F2414FBZ Mini Chandeliers-Glass Shade 673817

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.38 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Four Light Pendant UPC: 782042749269 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.38 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Four Light Pendant UPC: 782042749269 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2414FBZ Mini Chandeliers-Glass Shade - 673817 - Capital Lighting, Inc.
Columbus, OH, USA
F2414FBZ Mini Chandeliers-Glass Shade
673817
F2414FBZ Mini Chandeliers-Glass Shade 673817
PRODUCT DETAILS / SPECS Width/Dia: 17.38 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Four Light Pendant UPC: 782042749269 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.38
Height: 18.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Federal Bronze
Product Name: Four Light Pendant
UPC: 782042749269
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673817
Product Name F2414FBZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details