Capital Lighting, Inc. F2418FBZ Mid. Chandeliers-Glass Up 673816

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Federal Bronze Product Name: Eight Light Pendant UPC: 782042749283 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Federal Bronze Product Name: Eight Light Pendant UPC: 782042749283 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2418FBZ Mid. Chandeliers-Glass Up - 673816 - Capital Lighting, Inc.
Columbus, OH, USA
F2418FBZ Mid. Chandeliers-Glass Up
673816
F2418FBZ Mid. Chandeliers-Glass Up 673816
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Federal Bronze Product Name: Eight Light Pendant UPC: 782042749283 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 28.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Federal Bronze
Product Name: Eight Light Pendant
UPC: 782042749283
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673816
Product Name F2418FBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details