Capital Lighting, Inc. B2411FBZ Sconces-Pocket 673813

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 7.88 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042748996 Category: Interior Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 7.88 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042748996 Category: Interior Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
B2411FBZ Sconces-Pocket - 673813 - Capital Lighting, Inc.
Columbus, OH, USA
B2411FBZ Sconces-Pocket
673813
B2411FBZ Sconces-Pocket 673813
PRODUCT DETAILS / SPECS Width/Dia: 8.63 Height: 7.88 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Wall Sconce UPC: 782042748996 Category: Interior Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.63
Height: 7.88
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Federal Bronze
Product Name: One Light Wall Sconce
UPC: 782042748996
Category: Interior
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673813
Product Name B2411FBZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details