Capital Lighting, Inc. F2338NB Foyer/Hall Lanterns-Glass w/Frame 673807

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 44.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Eight Light Pendant UPC: 782042749214 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 44.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Eight Light Pendant UPC: 782042749214 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2338NB Foyer/Hall Lanterns-Glass w/Frame - 673807 - Capital Lighting, Inc.
Columbus, OH, USA
F2338NB Foyer/Hall Lanterns-Glass w/Frame
673807
F2338NB Foyer/Hall Lanterns-Glass w/Frame 673807
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 44.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Eight Light Pendant UPC: 782042749214 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 44.38
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Bronze
Product Name: Eight Light Pendant
UPC: 782042749214
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673807
Product Name F2338NB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details