Capital Lighting, Inc. VS13702-BS Bathroom Fixtures-Two Lights 673696

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Brushed Steel Weight: 4.07 Product Name: Two Light Vanity Fixture UPC: 014817393613 Category: Vanity Glass: Silver Organza Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Brushed Steel Weight: 4.07 Product Name: Two Light Vanity Fixture UPC: 014817393613 Category: Vanity Glass: Silver Organza Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS13702-BS Bathroom Fixtures-Two Lights - 673696 - Capital Lighting, Inc.
Columbus, OH, USA
VS13702-BS Bathroom Fixtures-Two Lights
673696
VS13702-BS Bathroom Fixtures-Two Lights 673696
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Brushed Steel Weight: 4.07 Product Name: Two Light Vanity Fixture UPC: 014817393613 Category: Vanity Glass: Silver Organza Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 6.75
Extension: 7.5
Bulb
Type: Halogen
Qty: 2
Wattage: 75
Finish: Brushed Steel
Weight: 4.07
Product Name: Two Light Vanity Fixture
UPC: 014817393613
Category: Vanity
Glass: Silver Organza
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673696
Product Name VS13702-BS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details