Capital Lighting, Inc. F2894 Pendants-Other 673689

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.00 Bulb Finish: Natural Weight: 10.14 UPC: 742546093398 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.00 Bulb Finish: Natural Weight: 10.14 UPC: 742546093398 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F2894 Pendants-Other - 673689 - Capital Lighting, Inc.
Columbus, OH, USA
F2894 Pendants-Other
673689
F2894 Pendants-Other 673689
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.00 Bulb Finish: Natural Weight: 10.14 UPC: 742546093398 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 15.00
Bulb
Finish: Natural
Weight: 10.14
UPC: 742546093398
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673689
Product Name F2894 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details