Capital Lighting, Inc. F166268U Pendants-Bowl Style 673676

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Deep Bronze Weight: 38.58 Product Name: Two Light Pendant UPC: 742546092704 Category: Pendant Glass: Citrine
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Deep Bronze Weight: 38.58 Product Name: Two Light Pendant UPC: 742546092704 Category: Pendant Glass: Citrine

Suppliers

Company
Product
Description
Supplier Links
F166268U Pendants-Bowl Style - 673676 - Capital Lighting, Inc.
Columbus, OH, USA
F166268U Pendants-Bowl Style
673676
F166268U Pendants-Bowl Style 673676
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Deep Bronze Weight: 38.58 Product Name: Two Light Pendant UPC: 742546092704 Category: Pendant Glass: Citrine

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 24.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Deep Bronze
Weight: 38.58
Product Name: Two Light Pendant
UPC: 742546092704
Category: Pendant
Glass: Citrine

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673676
Product Name F166268U Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details