Capital Lighting, Inc. F197170 Island/Pool Table-Drum Shades 673668

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Merlot Bronze Weight: 24.69 Product Name: Six Light Chandelier UPC: 742546095217 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Merlot Bronze Weight: 24.69 Product Name: Six Light Chandelier UPC: 742546095217 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F197170 Island/Pool Table-Drum Shades - 673668 - Capital Lighting, Inc.
Columbus, OH, USA
F197170 Island/Pool Table-Drum Shades
673668
F197170 Island/Pool Table-Drum Shades 673668
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Merlot Bronze Weight: 24.69 Product Name: Six Light Chandelier UPC: 742546095217 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Merlot Bronze
Weight: 24.69
Product Name: Six Light Chandelier
UPC: 742546095217
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673668
Product Name F197170 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details