Capital Lighting, Inc. F196170 Island/Pool Table-Drum Shades 673667

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 6.39 Product Name: Four Light Chandelier UPC: 742546095019 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 6.39 Product Name: Four Light Chandelier UPC: 742546095019 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F196170 Island/Pool Table-Drum Shades - 673667 - Capital Lighting, Inc.
Columbus, OH, USA
F196170 Island/Pool Table-Drum Shades
673667
F196170 Island/Pool Table-Drum Shades 673667
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 6.39 Product Name: Four Light Chandelier UPC: 742546095019 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 8.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Merlot Bronze
Weight: 6.39
Product Name: Four Light Chandelier
UPC: 742546095019
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673667
Product Name F196170 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details