Capital Lighting, Inc. F196636 Island/Pool Table-Drum Shades 673663

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 17.2 Product Name: Four Light Chandelier UPC: 742546095002 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 17.2 Product Name: Four Light Chandelier UPC: 742546095002 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F196636 Island/Pool Table-Drum Shades - 673663 - Capital Lighting, Inc.
Columbus, OH, USA
F196636 Island/Pool Table-Drum Shades
673663
F196636 Island/Pool Table-Drum Shades 673663
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 17.2 Product Name: Four Light Chandelier UPC: 742546095002 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 8.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 17.2
Product Name: Four Light Chandelier
UPC: 742546095002
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673663
Product Name F196636 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details