Capital Lighting, Inc. F2884 Pendants-Drum Shade 673651

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.00 Bulb Finish: Natural Weight: 5.29 UPC: 742546093343 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.00 Bulb Finish: Natural Weight: 5.29 UPC: 742546093343 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F2884 Pendants-Drum Shade - 673651 - Capital Lighting, Inc.
Columbus, OH, USA
F2884 Pendants-Drum Shade
673651
F2884 Pendants-Drum Shade 673651
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.00 Bulb Finish: Natural Weight: 5.29 UPC: 742546093343 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 15.00
Bulb
Finish: Natural
Weight: 5.29
UPC: 742546093343
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673651
Product Name F2884 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details