Capital Lighting, Inc. F197216 Island/Pool Table-Drum Shades 673639

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gun Metal Weight: 27.34 Product Name: Eight Light Chandelier UPC: 742546095224 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gun Metal Weight: 27.34 Product Name: Eight Light Chandelier UPC: 742546095224 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F197216 Island/Pool Table-Drum Shades - 673639 - Capital Lighting, Inc.
Columbus, OH, USA
F197216 Island/Pool Table-Drum Shades
673639
F197216 Island/Pool Table-Drum Shades 673639
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Gun Metal Weight: 27.34 Product Name: Eight Light Chandelier UPC: 742546095224 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Gun Metal
Weight: 27.34
Product Name: Eight Light Chandelier
UPC: 742546095224
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673639
Product Name F197216 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details