Capital Lighting, Inc. F197270 Island/Pool Table-Drum Shades 673637

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Merlot Bronze Weight: 30.86 Product Name: Eight Light Chandelier UPC: 742546095231 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Merlot Bronze Weight: 30.86 Product Name: Eight Light Chandelier UPC: 742546095231 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F197270 Island/Pool Table-Drum Shades - 673637 - Capital Lighting, Inc.
Columbus, OH, USA
F197270 Island/Pool Table-Drum Shades
673637
F197270 Island/Pool Table-Drum Shades 673637
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Merlot Bronze Weight: 30.86 Product Name: Eight Light Chandelier UPC: 742546095231 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Merlot Bronze
Weight: 30.86
Product Name: Eight Light Chandelier
UPC: 742546095231
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673637
Product Name F197270 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details