Capital Lighting, Inc. F207012U Flush Mounts-Bowl Style 673635

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Glacier Silver Weight: 5.94 Product Name: Two Light Ceiling UPC: 742546091264 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Glacier Silver Weight: 5.94 Product Name: Two Light Ceiling UPC: 742546091264 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F207012U Flush Mounts-Bowl Style - 673635 - Capital Lighting, Inc.
Columbus, OH, USA
F207012U Flush Mounts-Bowl Style
673635
F207012U Flush Mounts-Bowl Style 673635
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Glacier Silver Weight: 5.94 Product Name: Two Light Ceiling UPC: 742546091264 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Glacier Silver
Weight: 5.94
Product Name: Two Light Ceiling
UPC: 742546091264
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673635
Product Name F207012U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details