Capital Lighting, Inc. F197316 Pendants-Drum Shade 673634

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Gun Metal Weight: 22.05 Product Name: Four Light Pendant UPC: 742546095248 Category: Pendant Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Gun Metal Weight: 22.05 Product Name: Four Light Pendant UPC: 742546095248 Category: Pendant Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F197316 Pendants-Drum Shade - 673634 - Capital Lighting, Inc.
Columbus, OH, USA
F197316 Pendants-Drum Shade
673634
F197316 Pendants-Drum Shade 673634
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Gun Metal Weight: 22.05 Product Name: Four Light Pendant UPC: 742546095248 Category: Pendant Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Gun Metal
Weight: 22.05
Product Name: Four Light Pendant
UPC: 742546095248
Category: Pendant
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673634
Product Name F197316 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details