Capital Lighting, Inc. F197470 Sconces-Drum Shades 673631

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 3.09 Product Name: One Light Bath UPC: 742546095279 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 3.09 Product Name: One Light Bath UPC: 742546095279 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F197470 Sconces-Drum Shades - 673631 - Capital Lighting, Inc.
Columbus, OH, USA
F197470 Sconces-Drum Shades
673631
F197470 Sconces-Drum Shades 673631
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Merlot Bronze Weight: 3.09 Product Name: One Light Bath UPC: 742546095279 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.62
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Merlot Bronze
Weight: 3.09
Product Name: One Light Bath
UPC: 742546095279
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673631
Product Name F197470 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details