Capital Lighting, Inc. F197516U Sconces-Pocket 673630

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Gun Metal Weight: 5.29 Product Name: Two Light Bath UPC: 742546095323 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Gun Metal Weight: 5.29 Product Name: Two Light Bath UPC: 742546095323 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F197516U Sconces-Pocket - 673630 - Capital Lighting, Inc.
Columbus, OH, USA
F197516U Sconces-Pocket
673630
F197516U Sconces-Pocket 673630
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Gun Metal Weight: 5.29 Product Name: Two Light Bath UPC: 742546095323 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Gun Metal
Weight: 5.29
Product Name: Two Light Bath
UPC: 742546095323
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673630
Product Name F197516U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details