Capital Lighting, Inc. F245170U Flush Mounts-Bowl Style 673616

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546092391 Category: Ceiling Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546092391 Category: Ceiling Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F245170U Flush Mounts-Bowl Style - 673616 - Capital Lighting, Inc.
Columbus, OH, USA
F245170U Flush Mounts-Bowl Style
673616
F245170U Flush Mounts-Bowl Style 673616
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546092391 Category: Ceiling Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Merlot Bronze
Weight: 5.5
Product Name: Two Light Ceiling
UPC: 742546092391
Category: Ceiling
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673616
Product Name F245170U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details