Capital Lighting, Inc. F245070U Flush Mounts-Bowl Style 673614

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Weight: 3.74 Product Name: One Light Ceiling UPC: 742546092384 Category: Ceiling Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Weight: 3.74 Product Name: One Light Ceiling UPC: 742546092384 Category: Ceiling Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F245070U Flush Mounts-Bowl Style - 673614 - Capital Lighting, Inc.
Columbus, OH, USA
F245070U Flush Mounts-Bowl Style
673614
F245070U Flush Mounts-Bowl Style 673614
PRODUCT DETAILS / SPECS Width/Dia: 10.62 Height: 4.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Merlot Bronze Weight: 3.74 Product Name: One Light Ceiling UPC: 742546092384 Category: Ceiling Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 10.62
Height: 4.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Merlot Bronze
Weight: 3.74
Product Name: One Light Ceiling
UPC: 742546092384
Category: Ceiling
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673614
Product Name F245070U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details