Capital Lighting, Inc. F245236U Flush Mounts-Bowl Style 673613

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546092360 Category: Ceiling Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546092360 Category: Ceiling Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F245236U Flush Mounts-Bowl Style - 673613 - Capital Lighting, Inc.
Columbus, OH, USA
F245236U Flush Mounts-Bowl Style
673613
F245236U Flush Mounts-Bowl Style 673613
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546092360 Category: Ceiling Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.75
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 9.24
Product Name: Two Light Ceiling
UPC: 742546092360
Category: Ceiling
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673613
Product Name F245236U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details