Capital Lighting, Inc. F2830 Sconces-Drum Shades 673605

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Finish: Ivory Weight: 0.88 UPC: 742546093619 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Finish: Ivory Weight: 0.88 UPC: 742546093619 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F2830 Sconces-Drum Shades - 673605 - Capital Lighting, Inc.
Columbus, OH, USA
F2830 Sconces-Drum Shades
673605
F2830 Sconces-Drum Shades 673605
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Finish: Ivory Weight: 0.88 UPC: 742546093619 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.00
Bulb
Finish: Ivory
Weight: 0.88
UPC: 742546093619
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673605
Product Name F2830 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details