Capital Lighting, Inc. F2821 Pendants-Other 673603

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.00 Bulb Finish: Walnut Weight: 7.28 UPC: 742546093589 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.00 Bulb Finish: Walnut Weight: 7.28 UPC: 742546093589 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F2821 Pendants-Other - 673603 - Capital Lighting, Inc.
Columbus, OH, USA
F2821 Pendants-Other
673603
F2821 Pendants-Other 673603
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.00 Bulb Finish: Walnut Weight: 7.28 UPC: 742546093589 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 5.00
Bulb
Finish: Walnut
Weight: 7.28
UPC: 742546093589
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673603
Product Name F2821 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details