Capital Lighting, Inc. B2372OI Exterior -Wall Mount 673588

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.25 Extension: 9.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Old Iron Product Name: One Light Wall UPC: 782042748965 Category: Exterior Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.25 Extension: 9.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Old Iron Product Name: One Light Wall UPC: 782042748965 Category: Exterior Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
B2372OI Exterior -Wall Mount - 673588 - Capital Lighting, Inc.
Columbus, OH, USA
B2372OI Exterior -Wall Mount
673588
B2372OI Exterior -Wall Mount 673588
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.25 Extension: 9.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Old Iron Product Name: One Light Wall UPC: 782042748965 Category: Exterior Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 15.25
Extension: 9.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Old Iron
Product Name: One Light Wall
UPC: 782042748965
Category: Exterior
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673588
Product Name B2372OI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details