Capital Lighting, Inc. B2353WB Exterior -Wall Mount 673586

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 24.25 Extension: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Product Name: Three Light Wall UPC: 782042748903 Category: Exterior Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 24.25 Extension: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Product Name: Three Light Wall UPC: 782042748903 Category: Exterior Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
B2353WB Exterior -Wall Mount - 673586 - Capital Lighting, Inc.
Columbus, OH, USA
B2353WB Exterior -Wall Mount
673586
B2353WB Exterior -Wall Mount 673586
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 24.25 Extension: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Product Name: Three Light Wall UPC: 782042748903 Category: Exterior Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 24.25
Extension: 15.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Bronze
Product Name: Three Light Wall
UPC: 782042748903
Category: Exterior
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673586
Product Name B2353WB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details