Capital Lighting, Inc. B2371OI Exterior -Wall Mt./Flush 673585

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Extension: 6.25 Bulb Qty: 1 Wattage: 60 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748958 Category: Exterior Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Extension: 6.25 Bulb Qty: 1 Wattage: 60 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748958 Category: Exterior Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
B2371OI Exterior -Wall Mt./Flush - 673585 - Capital Lighting, Inc.
Columbus, OH, USA
B2371OI Exterior -Wall Mt./Flush
673585
B2371OI Exterior -Wall Mt./Flush 673585
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Extension: 6.25 Bulb Qty: 1 Wattage: 60 Finish: Old Iron Product Name: One Light Wall Pocket UPC: 782042748958 Category: Exterior Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.50
Extension: 6.25
Bulb
Qty: 1
Wattage: 60
Finish: Old Iron
Product Name: One Light Wall Pocket
UPC: 782042748958
Category: Exterior
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673585
Product Name B2371OI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details