Capital Lighting, Inc. B2362CR Exterior -Wall Mount 673580

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 12 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748934 Category: Exterior Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 12 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748934 Category: Exterior Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
B2362CR Exterior -Wall Mount - 673580 - Capital Lighting, Inc.
Columbus, OH, USA
B2362CR Exterior -Wall Mount
673580
B2362CR Exterior -Wall Mount 673580
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 12 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cenntinial Rust Product Name: One Light Wall UPC: 782042748934 Category: Exterior Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.00
Extension: 12
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Cenntinial Rust
Product Name: One Light Wall
UPC: 782042748934
Category: Exterior
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673580
Product Name B2362CR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details