Capital Lighting, Inc. B2300AB Exterior -Wall Mount 673553

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 11.25 Extension: 9.75 Bulb Type: Medium Base Torpedo Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Wall UPC: 782042747593 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 11.25 Extension: 9.75 Bulb Type: Medium Base Torpedo Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Wall UPC: 782042747593 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B2300AB Exterior -Wall Mount - 673553 - Capital Lighting, Inc.
Columbus, OH, USA
B2300AB Exterior -Wall Mount
673553
B2300AB Exterior -Wall Mount 673553
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 11.25 Extension: 9.75 Bulb Type: Medium Base Torpedo Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Wall UPC: 782042747593 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 11.25
Extension: 9.75
Bulb
Type: Medium Base Torpedo
Qty: 1
Wattage: 60
Finish: Americana Bronze
Product Name: One Light Wall
UPC: 782042747593
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673553
Product Name B2300AB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details