Capital Lighting, Inc. B2303AB Exterior -Wall Mount 673550

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 14.63 Extension: 22.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Wall Adjustable UPC: 782042747616 Category: Exterior Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 14.63 Extension: 22.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Wall Adjustable UPC: 782042747616 Category: Exterior Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
B2303AB Exterior -Wall Mount - 673550 - Capital Lighting, Inc.
Columbus, OH, USA
B2303AB Exterior -Wall Mount
673550
B2303AB Exterior -Wall Mount 673550
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 14.63 Extension: 22.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Americana Bronze Product Name: One Light Wall Adjustable UPC: 782042747616 Category: Exterior Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 14.63
Extension: 22.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Americana Bronze
Product Name: One Light Wall Adjustable
UPC: 782042747616
Category: Exterior
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673550
Product Name B2303AB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details