Capital Lighting, Inc. B2231FBK Sconces-Single Glass 673508

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.00 Extension: 10.75 Bulb Type: Medium Base A15 Qty: 1 Wattage: 60 Finish: Federal Black Product Name: One Light Wall UPC: 782042745025 Category: Interior Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.00 Extension: 10.75 Bulb Type: Medium Base A15 Qty: 1 Wattage: 60 Finish: Federal Black Product Name: One Light Wall UPC: 782042745025 Category: Interior Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
B2231FBK Sconces-Single Glass - 673508 - Capital Lighting, Inc.
Columbus, OH, USA
B2231FBK Sconces-Single Glass
673508
B2231FBK Sconces-Single Glass 673508
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.00 Extension: 10.75 Bulb Type: Medium Base A15 Qty: 1 Wattage: 60 Finish: Federal Black Product Name: One Light Wall UPC: 782042745025 Category: Interior Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 10.00
Extension: 10.75
Bulb
Type: Medium Base A15
Qty: 1
Wattage: 60
Finish: Federal Black
Product Name: One Light Wall
UPC: 782042745025
Category: Interior
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673508
Product Name B2231FBK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details