Capital Lighting, Inc. 87-1242-07 Lamps-Table Lamps 673506

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 175 Finish: Black Weight: 13 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 175 Finish: Black Weight: 13 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1242-07 Lamps-Table Lamps - 673506 - Capital Lighting, Inc.
Columbus, OH, USA
87-1242-07 Lamps-Table Lamps
673506
87-1242-07 Lamps-Table Lamps 673506
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 175 Finish: Black Weight: 13 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 175
Finish: Black
Weight: 13
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673506
Product Name 87-1242-07 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details