Capital Lighting, Inc. F475570 Bathroom Fixtures-Three Lights 673394

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 10.8 Product Name: One Light Bath UPC: 742546095071 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 10.8 Product Name: One Light Bath UPC: 742546095071 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F475570 Bathroom Fixtures-Three Lights - 673394 - Capital Lighting, Inc.
Columbus, OH, USA
F475570 Bathroom Fixtures-Three Lights
673394
F475570 Bathroom Fixtures-Three Lights 673394
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 10.8 Product Name: One Light Bath UPC: 742546095071 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 10.8
Product Name: One Light Bath
UPC: 742546095071
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673394
Product Name F475570 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details