Capital Lighting, Inc. F476536 Bathroom Fixtures-Three Lights 673393

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 10.8 Product Name: One Light Bath UPC: 742546095064 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 10.8 Product Name: One Light Bath UPC: 742546095064 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F476536 Bathroom Fixtures-Three Lights - 673393 - Capital Lighting, Inc.
Columbus, OH, USA
F476536 Bathroom Fixtures-Three Lights
673393
F476536 Bathroom Fixtures-Three Lights 673393
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 10.8 Product Name: One Light Bath UPC: 742546095064 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 10.8
Product Name: One Light Bath
UPC: 742546095064
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673393
Product Name F476536 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details