Capital Lighting, Inc. F477570 Bathroom Fixtures-Four Lights 673392

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 14.11 Product Name: Three Light Bath UPC: 742546095293 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 14.11 Product Name: Three Light Bath UPC: 742546095293 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F477570 Bathroom Fixtures-Four Lights - 673392 - Capital Lighting, Inc.
Columbus, OH, USA
F477570 Bathroom Fixtures-Four Lights
673392
F477570 Bathroom Fixtures-Four Lights 673392
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 14.11 Product Name: Three Light Bath UPC: 742546095293 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.62
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Merlot Bronze
Weight: 14.11
Product Name: Three Light Bath
UPC: 742546095293
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673392
Product Name F477570 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details