Capital Lighting, Inc. F476636 Bathroom Fixtures-Five+Lights 673391

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 14.55 Product Name: One Light Bath UPC: 742546095095 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 14.55 Product Name: One Light Bath UPC: 742546095095 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F476636 Bathroom Fixtures-Five+Lights - 673391 - Capital Lighting, Inc.
Columbus, OH, USA
F476636 Bathroom Fixtures-Five+Lights
673391
F476636 Bathroom Fixtures-Five+Lights 673391
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 14.55 Product Name: One Light Bath UPC: 742546095095 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 14.55
Product Name: One Light Bath
UPC: 742546095095
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673391
Product Name F476636 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details