Capital Lighting, Inc. F5848 Pendants-Drum Shade 673383

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Finish: Crimson Weight: 2.65 UPC: 742546095507 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Finish: Crimson Weight: 2.65 UPC: 742546095507 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5848 Pendants-Drum Shade - 673383 - Capital Lighting, Inc.
Columbus, OH, USA
F5848 Pendants-Drum Shade
673383
F5848 Pendants-Drum Shade 673383
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Finish: Crimson Weight: 2.65 UPC: 742546095507 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Bulb
Finish: Crimson
Weight: 2.65
UPC: 742546095507
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673383
Product Name F5848 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details