Capital Lighting, Inc. F479136 Bathroom Fixtures-Four Lights 673377

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 4 Bulb Type: GYC.35 Qty: 4 Wattage: 35 Finish: Satin Nickel Weight: 9.92 Product Name: Four Light Bath UPC: 742546094814 Category: Bath Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 4 Bulb Type: GYC.35 Qty: 4 Wattage: 35 Finish: Satin Nickel Weight: 9.92 Product Name: Four Light Bath UPC: 742546094814 Category: Bath Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F479136 Bathroom Fixtures-Four Lights - 673377 - Capital Lighting, Inc.
Columbus, OH, USA
F479136 Bathroom Fixtures-Four Lights
673377
F479136 Bathroom Fixtures-Four Lights 673377
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 4 Bulb Type: GYC.35 Qty: 4 Wattage: 35 Finish: Satin Nickel Weight: 9.92 Product Name: Four Light Bath UPC: 742546094814 Category: Bath Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 4
Bulb
Type: GYC.35
Qty: 4
Wattage: 35
Finish: Satin Nickel
Weight: 9.92
Product Name: Four Light Bath
UPC: 742546094814
Category: Bath
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673377
Product Name F479136 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details