Capital Lighting, Inc. F559536U Sconces-Single Glass 673359

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 6.6 Product Name: One Light Bath UPC: 742546092575 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 6.6 Product Name: One Light Bath UPC: 742546092575 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F559536U Sconces-Single Glass - 673359 - Capital Lighting, Inc.
Columbus, OH, USA
F559536U Sconces-Single Glass
673359
F559536U Sconces-Single Glass 673359
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 6.6 Product Name: One Light Bath UPC: 742546092575 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Extension: 3.75
Bulb
Type: CFL
Qty: 1
Wattage: 24
Finish: Satin Nickel
Weight: 6.6
Product Name: One Light Bath
UPC: 742546092575
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673359
Product Name F559536U Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details