Capital Lighting, Inc. F583716 Pendants-Drum Shade 673353

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.12 Height: 6.12 Bulb Finish: Gun Metal Weight: 1.1 UPC: 742546095361 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.12 Height: 6.12 Bulb Finish: Gun Metal Weight: 1.1 UPC: 742546095361 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F583716 Pendants-Drum Shade - 673353 - Capital Lighting, Inc.
Columbus, OH, USA
F583716 Pendants-Drum Shade
673353
F583716 Pendants-Drum Shade 673353
PRODUCT DETAILS / SPECS Width/Dia: 4.12 Height: 6.12 Bulb Finish: Gun Metal Weight: 1.1 UPC: 742546095361 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 4.12
Height: 6.12
Bulb
Finish: Gun Metal
Weight: 1.1
UPC: 742546095361
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673353
Product Name F583716 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details