Capital Lighting, Inc. F5238 Pendants-Drum Shade 673344

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Finish: Coffee Weight: 2.87 UPC: 742546095132 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Finish: Coffee Weight: 2.87 UPC: 742546095132 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5238 Pendants-Drum Shade - 673344 - Capital Lighting, Inc.
Columbus, OH, USA
F5238 Pendants-Drum Shade
673344
F5238 Pendants-Drum Shade 673344
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Finish: Coffee Weight: 2.87 UPC: 742546095132 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Finish: Coffee
Weight: 2.87
UPC: 742546095132
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673344
Product Name F5238 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details