Capital Lighting, Inc. F524216 Pendants-Drum Shade 673340

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Bulb Finish: Gun Metal Weight: 2.87 UPC: 742546095347 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Bulb Finish: Gun Metal Weight: 2.87 UPC: 742546095347 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F524216 Pendants-Drum Shade - 673340 - Capital Lighting, Inc.
Columbus, OH, USA
F524216 Pendants-Drum Shade
673340
F524216 Pendants-Drum Shade 673340
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Bulb Finish: Gun Metal Weight: 2.87 UPC: 742546095347 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.50
Bulb
Finish: Gun Metal
Weight: 2.87
UPC: 742546095347
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673340
Product Name F524216 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details