Capital Lighting, Inc. F5264 Pendants-Drum Shade 673337

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Finish: Crimson Weight: 0.88 UPC: 742546095514 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Finish: Crimson Weight: 0.88 UPC: 742546095514 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F5264 Pendants-Drum Shade - 673337 - Capital Lighting, Inc.
Columbus, OH, USA
F5264 Pendants-Drum Shade
673337
F5264 Pendants-Drum Shade 673337
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Finish: Crimson Weight: 0.88 UPC: 742546095514 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Bulb
Finish: Crimson
Weight: 0.88
UPC: 742546095514
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673337
Product Name F5264 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details