Capital Lighting, Inc. F552336U Sconces-Single Glass 673335

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 4.19 Product Name: One Light Bath UPC: 742546094258 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 4.19 Product Name: One Light Bath UPC: 742546094258 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F552336U Sconces-Single Glass - 673335 - Capital Lighting, Inc.
Columbus, OH, USA
F552336U Sconces-Single Glass
673335
F552336U Sconces-Single Glass 673335
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 18.00 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 4.19 Product Name: One Light Bath UPC: 742546094258 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 18.00
Extension: 4
Bulb
Type: T10
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 4.19
Product Name: One Light Bath
UPC: 742546094258
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673335
Product Name F552336U Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details