Capital Lighting, Inc. F555036U Sconces-Pocket 673318

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 8.8 Product Name: One Light Bath UPC: 742546091639 Category: Bath Glass: Onyx Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 8.8 Product Name: One Light Bath UPC: 742546091639 Category: Bath Glass: Onyx Mosaic

Suppliers

Company
Product
Description
Supplier Links
F555036U Sconces-Pocket - 673318 - Capital Lighting, Inc.
Columbus, OH, USA
F555036U Sconces-Pocket
673318
F555036U Sconces-Pocket 673318
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 8.8 Product Name: One Light Bath UPC: 742546091639 Category: Bath Glass: Onyx Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 8.8
Product Name: One Light Bath
UPC: 742546091639
Category: Bath
Glass: Onyx Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673318
Product Name F555036U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details