Capital Lighting, Inc. F552636U Sconces-Pocket 673317

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Bath UPC: 742546091226 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Bath UPC: 742546091226 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F552636U Sconces-Pocket - 673317 - Capital Lighting, Inc.
Columbus, OH, USA
F552636U Sconces-Pocket
673317
F552636U Sconces-Pocket 673317
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Bath UPC: 742546091226 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 6.16
Product Name: Two Light Bath
UPC: 742546091226
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673317
Product Name F552636U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details