Capital Lighting, Inc. F552770U Sconces-Pocket 673316

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Merlot Bronze Weight: 3.3 Product Name: One Light Bath UPC: 742546092476 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Merlot Bronze Weight: 3.3 Product Name: One Light Bath UPC: 742546092476 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F552770U Sconces-Pocket - 673316 - Capital Lighting, Inc.
Columbus, OH, USA
F552770U Sconces-Pocket
673316
F552770U Sconces-Pocket 673316
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Merlot Bronze Weight: 3.3 Product Name: One Light Bath UPC: 742546092476 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Extension: 3.75
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Merlot Bronze
Weight: 3.3
Product Name: One Light Bath
UPC: 742546092476
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673316
Product Name F552770U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details