Capital Lighting, Inc. F552836U Sconces-Pocket 673313

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 4.4 Product Name: One Light Bath UPC: 742546092452 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 4.4 Product Name: One Light Bath UPC: 742546092452 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F552836U Sconces-Pocket - 673313 - Capital Lighting, Inc.
Columbus, OH, USA
F552836U Sconces-Pocket
673313
F552836U Sconces-Pocket 673313
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: Satin Nickel Weight: 4.4 Product Name: One Light Bath UPC: 742546092452 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Extension: 3.75
Bulb
Type: CFL
Qty: 1
Wattage: 24
Finish: Satin Nickel
Weight: 4.4
Product Name: One Light Bath
UPC: 742546092452
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673313
Product Name F552836U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details