Capital Lighting, Inc. F552970U Sconces-Pocket 673312

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 3.75 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Merlot Bronze Weight: 6.38 Product Name: One Light Bath UPC: 742546092490 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 3.75 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Merlot Bronze Weight: 6.38 Product Name: One Light Bath UPC: 742546092490 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F552970U Sconces-Pocket - 673312 - Capital Lighting, Inc.
Columbus, OH, USA
F552970U Sconces-Pocket
673312
F552970U Sconces-Pocket 673312
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 3.75 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Merlot Bronze Weight: 6.38 Product Name: One Light Bath UPC: 742546092490 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Extension: 3.75
Bulb
Type: T5
Qty: 1
Wattage: 24
Finish: Merlot Bronze
Weight: 6.38
Product Name: One Light Bath
UPC: 742546092490
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673312
Product Name F552970U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details